Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck-Boost SEPIC |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 36V |
Output Voltage Max | 60V |
Output Current Max | - |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage | 60V |
LED DRIVER, 1CH, 1MHZ, HTSSOP-16 | Farnell |
Dc-Dc Converters |Stmicroelectronics LED6001 | Newark Electronics |
Where can I find additional details, specifications and documents for a LED6001?
Additional datasheets, footprints and schematics for LED6001 are listed on our Part Details page. You can also find images and similar parts to LED6001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED6001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED6001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED6001 fall under?
The LED6001 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED6001 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED6001 you can contact the distributor directly for product support, shipping queries etc.
Is the LED6001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED6001 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LED6001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED6001 often in real-time on the comparison pages.
What if I can't find stock of LED6001?
You can fill out our help required form which you can use to request a quote for LED6001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.