Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.7V |
Wavelength Typ | 400nm |
Luminous Intensity | 12mcd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 3/4 (5mm) |
External Diameter | 5.7mm |
External Length / Height | 8.6mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Lead Length | 25.4mm |
Length | 8.6mm |
Luminous Intensity Typ | 12mcd |
Material | InGaN |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Output Power | 12mW |
Peak Forward Current | 100mA |
Peak Wavelength | 410nm |
Power Rating | 100mW |
Reverse Leakage Current Max | 10µA |
Reverse Protection Voltage | 5V |
Storage Temperature Max | 100°C |
Storage Temperature Min | -30°C |
Supply Current | 20mA |
Supply Voltage Range | 3.7V to 4V |
Voltage Vf Typ | 3.7V |
Led, Blue, T-1 3/4 (5Mm), 12Mcd, 400Nm | Newark Electronics |
UV LED, 5MM, 30DEG | element14 |
Where can I find additional details, specifications and documents for a LED5-UV-400-30?
Additional datasheets, footprints and schematics for LED5-UV-400-30 are listed on our Part Details page. You can also find images and similar parts to LED5-UV-400-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED5-UV-400-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED5-UV-400-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED5-UV-400-30 fall under?
The LED5-UV-400-30 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to LED5-UV-400-30 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED5-UV-400-30 you can contact the distributor directly for product support, shipping queries etc.
Is the LED5-UV-400-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED5-UV-400-30 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LED5-UV-400-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED5-UV-400-30 often in real-time on the comparison pages.
What if I can't find stock of LED5-UV-400-30?
You can fill out our help required form which you can use to request a quote for LED5-UV-400-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.