Status: | Unknown |
---|---|
Series: | Panelite Series |
RoHS: | Compliant |
Voltage Rating | 24VDC |
---|---|
Jacket Color | Black |
Product Range | Panelite Series |
Cable Length - Imperial | 60" |
Accessory Type | Power Cord |
RoHS Compliant | Yes |
Power Supply, AC-DC,24V,0.83A,100-240VIn, Enclosed, Wall Plug, LED Driver, LED Series | nVent HOFFMAN LED24VCORD | RS Americas |
Power Cord | Newark Electronics |
Where can I find additional details, specifications and documents for a LED24VCORD?
Additional datasheets, footprints and schematics for LED24VCORD are listed on our Part Details page. You can also find images and similar parts to LED24VCORD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED24VCORD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED24VCORD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED24VCORD fall under?
The LED24VCORD is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to LED24VCORD when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED24VCORD you can contact the distributor directly for product support, shipping queries etc.
Is the LED24VCORD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LED24VCORD have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LED24VCORD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED24VCORD often in real-time on the comparison pages.
What if I can't find stock of LED24VCORD?
You can fill out our help required form which you can use to request a quote for LED24VCORD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.