Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
4,350
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
4,443
in stock
|
Buy Now | |
element14
from US$1.65
|
3,920
in stock
|
Buy Now | |
Farnell
from US$1.57
|
3,920
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
2,494
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOP |
No. of Pins | 8Pins |
Output Current | 4A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 850kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Dc/Dc Conv, Buck, 850Khz, 150Deg C | Newark Electronics |
Step down dc-dc converter,850KHz,4A,HSOP | RS |
DC/DC CONV, BUCK, 850KHZ, 150DEG C | element14 |
LED Driver Buck 1-Ch 3 LEDs PWM 8-Pin HSOP T/R | Avnet Silica |
HSOP 8L .150'' PITCH 1.27 EXPOPAD | Future Electronics |
Where can I find additional details, specifications and documents for a LED2001PHR?
Additional datasheets, footprints and schematics for LED2001PHR are listed on our Part Details page. You can also find images and similar parts to LED2001PHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED2001PHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED2001PHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED2001PHR fall under?
The LED2001PHR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LED2001PHR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED2001PHR you can contact the distributor directly for product support, shipping queries etc.
Is the LED2001PHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED2001PHR have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Chip One Stop have stock available or on a lead time for LED2001PHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED2001PHR often in real-time on the comparison pages.
What if I can't find stock of LED2001PHR?
You can fill out our help required form which you can use to request a quote for LED2001PHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.