Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 40mA |
Output Voltage | 19V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
LED1642 Series 5.5 V 40 mA 30 MHz Surface Mount 16 Channels LED Driver - TSSOP-24 | Future Electronics |
LED DRVR 16-CH PWM 19V 0.05A 24-Pin TSSOP T/R | Avnet America |
LED DRIVER, 16BIT, 30MHZ, TSSOP-24 | Farnell |
Where can I find additional details, specifications and documents for a LED1642GWTTR?
Additional datasheets, footprints and schematics for LED1642GWTTR are listed on our Part Details page. You can also find images and similar parts to LED1642GWTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED1642GWTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED1642GWTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED1642GWTTR fall under?
The LED1642GWTTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED1642GWTTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED1642GWTTR you can contact the distributor directly for product support, shipping queries etc.
Is the LED1642GWTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED1642GWTTR have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for LED1642GWTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED1642GWTTR often in real-time on the comparison pages.
What if I can't find stock of LED1642GWTTR?
You can fill out our help required form which you can use to request a quote for LED1642GWTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.