Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
No stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
-
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
element14
from US$1.17
|
-
|
Buy Now | |
Farnell
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | - |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 5V |
Output Voltage Max | 5V |
Output Current Max | 240mA |
Switching Frequency | - |
No. of Outputs | 12Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LED Driver DC/DC, Isolated, 2.6 V to 5 V, 240 mA, 5 V, 400 kHz, 20 Pins, QFN | Avnet Silica |
LED1202QTR, LED Lighting Driver | RS |
Led Driver, Smd, Qfn-20 | Newark Electronics |
LED1202 :12-Channel 5 V 20 mA SMT Low Quiescent Current LED Driver - QFN-20 | Future Electronics |
LED DRIVER, SMD, QFN-20 | element14 |
Where can I find additional details, specifications and documents for a LED1202QTR?
Additional datasheets, footprints and schematics for LED1202QTR are listed on our Part Details page. You can also find images and similar parts to LED1202QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED1202QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED1202QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED1202QTR fall under?
The LED1202QTR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LED1202QTR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED1202QTR you can contact the distributor directly for product support, shipping queries etc.
Is the LED1202QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED1202QTR have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LED1202QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED1202QTR often in real-time on the comparison pages.
What if I can't find stock of LED1202QTR?
You can fill out our help required form which you can use to request a quote for LED1202QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.