Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 5V |
Output Voltage Max | 5V |
Output Current Max | 240mA |
Switching Frequency | - |
No. of Outputs | 12Outputs |
IC Mounting | SMD |
Driver Case Style | WLCSP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Led Array Drivers |Stmicroelectronics LED1202JR | Newark Electronics |
Low Quiescent Current LED Driver 12-Channel 2.6V to 5V 20-Bump WLCSP T/R | Avnet America |
LED DRIVER, SMD, WLCSP-20 | element14 |
Where can I find additional details, specifications and documents for a LED1202JR?
Additional datasheets, footprints and schematics for LED1202JR are listed on our Part Details page. You can also find images and similar parts to LED1202JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED1202JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED1202JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED1202JR fall under?
The LED1202JR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LED1202JR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED1202JR you can contact the distributor directly for product support, shipping queries etc.
Is the LED1202JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED1202JR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for LED1202JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED1202JR often in real-time on the comparison pages.
What if I can't find stock of LED1202JR?
You can fill out our help required form which you can use to request a quote for LED1202JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.