Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supported Families | MCS-51 |
---|---|
Kit Contents | Main unit CD-ROM USB cable |
Features | Graphic Operation Interface Multifunction Type Read Load Edit Sum Erase |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 45mm |
External Width | 11mm |
IC Product Type | Programmer |
Length | 16mm |
MPU Supported Families | Intel HEX Motorola HEX |
Programmer Type | Serial Handy Programmer |
Weight | 0.5kg |
PROGRAMMER, USB, FOR MCS-51 | element14 |
Where can I find additional details, specifications and documents for a LEAPER-5E-8-BIT MCS-51?
Additional datasheets, footprints and schematics for LEAPER-5E-8-BIT MCS-51 are listed on our Part Details page. You can also find images and similar parts to LEAPER-5E-8-BIT MCS-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEAPER-5E-8-BIT MCS-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEAPER-5E-8-BIT MCS-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEAPER-5E-8-BIT MCS-51 fall under?
The LEAPER-5E-8-BIT MCS-51 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Programmers Erasers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEAPER-5E-8-BIT MCS-51 when available in the Programmers Erasers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEAPER-5E-8-BIT MCS-51 you can contact the distributor directly for product support, shipping queries etc.
Is the LEAPER-5E-8-BIT MCS-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEAPER-5E-8-BIT MCS-51 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LEAPER-5E-8-BIT MCS-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEAPER-5E-8-BIT MCS-51 often in real-time on the comparison pages.
What if I can't find stock of LEAPER-5E-8-BIT MCS-51?
You can fill out our help required form which you can use to request a quote for LEAPER-5E-8-BIT MCS-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.