Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supported Families | - |
---|---|
Kit Contents | Main unit USB cable CD |
Features | File Formats Supported Multi-function Friendly Graphic Operation Interface |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IC Product Type | Programmer |
MPU Supported Families | Intel HEX Motorola HEX |
Programmer Type | Handy Flash Writer |
Supported Devices | PC Based Mode |
USB FLASH PROGRAMMER, WITH PC MODE | Farnell |
Usb Flash Programmer, With Pc Mode | Newark Electronics |
Where can I find additional details, specifications and documents for a LEAPER-3D?
Additional datasheets, footprints and schematics for LEAPER-3D are listed on our Part Details page. You can also find images and similar parts to LEAPER-3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEAPER-3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEAPER-3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEAPER-3D fall under?
The LEAPER-3D is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Programmers Erasers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEAPER-3D when available in the Programmers Erasers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEAPER-3D you can contact the distributor directly for product support, shipping queries etc.
Is the LEAPER-3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEAPER-3D have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LEAPER-3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEAPER-3D often in real-time on the comparison pages.
What if I can't find stock of LEAPER-3D?
You can fill out our help required form which you can use to request a quote for LEAPER-3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.