LE50ABZ. Power Management ICs - PMIC by STMicroelectronics

LDO VOLTAGE REGULATOR 5V 0.1A TO-92-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
No stock
Buy Now
Logo for element14
element14
from US$0.86
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 7V
Input Voltage Max 18V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
MSL -

Alternative Descriptions

Ldo Voltage Regulator, 5V, 0.1A, To-92-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LE50ABZ.?

Additional datasheets, footprints and schematics for LE50ABZ. are listed on our Part Details page. You can also find images and similar parts to LE50ABZ. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LE50ABZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE50ABZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LE50ABZ. fall under?

The LE50ABZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LE50ABZ. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LE50ABZ. you can contact the distributor directly for product support, shipping queries etc.

Is the LE50ABZ. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LE50ABZ. have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LE50ABZ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LE50ABZ. often in real-time on the comparison pages.

What if I can't find stock of LE50ABZ.?

You can fill out our help required form which you can use to request a quote for LE50ABZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay