Status: | Active |
---|---|
Series: | LE25U20AMB |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,387
in stock
|
Buy Now | |
element14
from US$0.63
|
1,387
in stock
|
Buy Now | |
Farnell
from US$0.60
|
1,387
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Read/write operations enabled by single 2.5 V power supply: 2.30 to 3.60 V supply voltage range |
Operating frequency : 30 MHz |
Temperature range : -40 to 85°C |
Serial interface : SPI mode 0, mode 3 supported |
Sector size : 4K bytes/small sector, 64K bytes/sector |
Small sector erase, sector erase, chip erase functions |
Page program function (256 bytes / page) |
Block protect function |
Status functions : Ready/busy information, protect information |
Highly reliable read/write |
Data retention period : 20 years |
Benefits |
---|
2.5 V single power supply |
High data transfer rate |
Fast erase and programming time |
High reliability |
Applications |
---|
Portable Information Devices |
Description | LE25U20AMB |
---|---|
Compliance | Pb-free Halide free |
Density | 2 Mb |
Organization | 256k x 8 |
tACC Max (ns) | 15 |
VCC Min (V) | 2.3 |
VCC Max (V) | 3.6 |
I(standby) Max (µA) | 50 |
Iact Max (mA) | 6 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | SOIC-8 / SOP-8K |
Serial Flash, 2Mbit, 30Mhz, Soic-8 | Newark Electronics |
SERIAL FLASH, 2MBIT, 30MHZ, SOIC-8 | element14 |
LE25U20AMB-AH, S-FLASH MEMORY(2M) | RS |
Flash Serial-SPI 2.5V/3.3V 2Mbit 256K x 8bit 8-Pin SOP-K T/R | Future Electronics |
LE25U20AMB-AH, S-FLASH MEMORY(2M) | ON Semiconductor LE25U20AMB-AH | RS Americas |
Where can I find additional details, specifications and documents for a LE25U20AMB-AH?
Additional datasheets, footprints and schematics for LE25U20AMB-AH are listed on our Part Details page. You can also find images and similar parts to LE25U20AMB-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE25U20AMB-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE25U20AMB-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE25U20AMB-AH fall under?
The LE25U20AMB-AH is listed under Timing, Logic & Memory > Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to LE25U20AMB-AH when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE25U20AMB-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LE25U20AMB-AH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LE25U20AMB-AH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LE25U20AMB-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE25U20AMB-AH often in real-time on the comparison pages.
What if I can't find stock of LE25U20AMB-AH?
You can fill out our help required form which you can use to request a quote for LE25U20AMB-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.