Status: | Unknown |
---|---|
Series: | 1.8V Serial NOR Flash Memories |
RoHS: | Unknown |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 16Mbit |
Flash Memory Configuration | 2048K x 8bit |
IC Interface Type | SPI |
Memory Case Style | WLCSP |
No. of Pins | 8Pins |
Clock Frequency | 70MHz |
Access Time | - |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 90°C |
Product Range | 1.8V Serial NOR Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16M Bit Serial Flash Memory Vcc=1.8V 120Nm Wlcsp/Reel |Onsemi LE25S161XATAG | Newark Electronics |
NOR Flash Serial-SPI 1.8V 16Mbit 2M x 8bit 10ns 8-Pin WLCSP T/R | Avnet America |
SERIAL FLASH, 16MBIT, 70MHZ, WLCSP-8 | Farnell |
Where can I find additional details, specifications and documents for a LE25S161XATAG?
Additional datasheets, footprints and schematics for LE25S161XATAG are listed on our Part Details page. You can also find images and similar parts to LE25S161XATAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE25S161XATAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE25S161XATAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE25S161XATAG fall under?
The LE25S161XATAG is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to LE25S161XATAG when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE25S161XATAG you can contact the distributor directly for product support, shipping queries etc.
Is the LE25S161XATAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE25S161XATAG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for LE25S161XATAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE25S161XATAG often in real-time on the comparison pages.
What if I can't find stock of LE25S161XATAG?
You can fill out our help required form which you can use to request a quote for LE25S161XATAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.