LDVS-5314S Switches by Honeywell

LIMIT SWITCH, SPDT, PLUNGER, 5A, 250VAC

Status: Unknown
Series: LDVS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Limit Switch Actuator Plunger
Contact Configuration SPDT
Contact Current AC Max 5A
Contact Voltage AC Max 250V
Operating Force Max 14.7N
Product Range LDVS Series

Alternative Descriptions

Limit Switch, Spdt, Plunger, 5A, 250Vac | Newark Electronics
Limit Switches LIMIT SWITCH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDVS-5314S?

Additional datasheets, footprints and schematics for LDVS-5314S are listed on our Part Details page. You can also find images and similar parts to LDVS-5314S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDVS-5314S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDVS-5314S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDVS-5314S fall under?

The LDVS-5314S is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to LDVS-5314S when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDVS-5314S you can contact the distributor directly for product support, shipping queries etc.

Is the LDVS-5314S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LDVS-5314S have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for LDVS-5314S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDVS-5314S often in real-time on the comparison pages.

What if I can't find stock of LDVS-5314S?

You can fill out our help required form which you can use to request a quote for LDVS-5314S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay