Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Door Switch Cable |
---|---|
Cable Length | 72" |
For Use With | Hoffman PANELITE LED or Fluorescent Lights |
No. of Wires | 2 |
RoHS Compliant | Yes |
Door Switch Cable, For PaneLite Enclosure Light, 72 inch, Black, Copper | nVent HOFFMAN LDSWITCH72 | RS Americas |
Door Switch Cable | Newark Electronics |
Enclosure Interior Lighting Fluorescent Lamp | Carlton-Bates |
Where can I find additional details, specifications and documents for a LDSWITCH72?
Additional datasheets, footprints and schematics for LDSWITCH72 are listed on our Part Details page. You can also find images and similar parts to LDSWITCH72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDSWITCH72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDSWITCH72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDSWITCH72 fall under?
The LDSWITCH72 is listed under Electrical > Accessories.
Can I view similar or alternative parts?
You can view similar parts to LDSWITCH72 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDSWITCH72 you can contact the distributor directly for product support, shipping queries etc.
Is the LDSWITCH72 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDSWITCH72 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for LDSWITCH72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDSWITCH72 often in real-time on the comparison pages.
What if I can't find stock of LDSWITCH72?
You can fill out our help required form which you can use to request a quote for LDSWITCH72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.