Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Power Max | 70W |
---|---|
Output Voltage Max | 12V |
Output Current | 5A |
LED Driver Mode | Constant Current, Constant Voltage |
Input Voltage Min | 120V |
Input Voltage Max | 277V |
RoHS Compliant | Yes |
Led Driver, Ac-Dc, Cc, Cv, 12V, 70W | Newark Electronics |
Where can I find additional details, specifications and documents for a LDS70-12-H03?
Additional datasheets, footprints and schematics for LDS70-12-H03 are listed on our Part Details page. You can also find images and similar parts to LDS70-12-H03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS70-12-H03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS70-12-H03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS70-12-H03 fall under?
The LDS70-12-H03 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDS70-12-H03 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS70-12-H03 you can contact the distributor directly for product support, shipping queries etc.
Is the LDS70-12-H03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDS70-12-H03 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LDS70-12-H03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS70-12-H03 often in real-time on the comparison pages.
What if I can't find stock of LDS70-12-H03?
You can fill out our help required form which you can use to request a quote for LDS70-12-H03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.