Status: | Unknown |
---|---|
Series: | LDS25 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Output Power Max | 25W |
---|---|
Output Voltage Max | 36V |
Output Current | 700mA |
LED Driver Mode | Constant Current Constant Voltage |
Input Voltage Min | 120V |
Input Voltage Max | 277V |
Product Range | LDS25 Series |
Applications | Lighting |
Depth | 32mm |
Length | 174.5mm |
No. of Outputs | 1Outputs |
Power Supply Output Type | Fixed |
Width | 45.6mm |
Where can I find additional details, specifications and documents for a LDS25-36-H03U?
Additional datasheets, footprints and schematics for LDS25-36-H03U are listed on our Part Details page. You can also find images and similar parts to LDS25-36-H03U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS25-36-H03U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS25-36-H03U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS25-36-H03U fall under?
The LDS25-36-H03U is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDS25-36-H03U when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS25-36-H03U you can contact the distributor directly for product support, shipping queries etc.
Is the LDS25-36-H03U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDS25-36-H03U have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for LDS25-36-H03U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS25-36-H03U often in real-time on the comparison pages.
What if I can't find stock of LDS25-36-H03U?
You can fill out our help required form which you can use to request a quote for LDS25-36-H03U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.