Status: | Unknown |
---|---|
Series: | Adj 400mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
No stock
|
Buy Now | |
Future Electronics
from US$1.06
|
339,000
in stock
|
Buy Now | |
element14
from US$1.16
|
3,619
in stock
|
Buy Now | |
Farnell
from US$1.14
|
3,619
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
392
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 38V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.164V |
Adjustable Output Voltage Max | 1.236V |
Output Current | 400mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 400mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
400mA, 38V low-dropout regulator, with 45 uA quiescent current | Future Electronics |
LDO, ADJ, 3.5V-38V, 0.4A, DFN-6 | element14 |
Ldo, Adj, 1.236V, 0.4A, -40 To 125Deg C | Newark Electronics |
LDO40LPURY, Linear Voltage Regulator | RS |
LDO Regulator Pos 2.5V to 11V 0.4A 6-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDO40LPURY?
Additional datasheets, footprints and schematics for LDO40LPURY are listed on our Part Details page. You can also find images and similar parts to LDO40LPURY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDO40LPURY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDO40LPURY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDO40LPURY fall under?
The LDO40LPURY is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LDO40LPURY when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDO40LPURY you can contact the distributor directly for product support, shipping queries etc.
Is the LDO40LPURY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDO40LPURY have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for LDO40LPURY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDO40LPURY often in real-time on the comparison pages.
What if I can't find stock of LDO40LPURY?
You can fill out our help required form which you can use to request a quote for LDO40LPURY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.