Status: | Unknown |
---|---|
Series: | LDO10C Series |
RoHS: | Unknown |
Output Power Max | 50W |
---|---|
Output Voltage Min | 590mV |
Output Voltage Max | 5.1V |
Output Current Max | 10A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | - |
Input Voltage DC Min | 3V |
Input Voltage DC Max | 13.8V |
Height | 13.13mm |
Depth | 16.51mm |
Width | 10.41mm |
Product Range | LDO10C Series |
Approval Bodies | cUL EN UL |
Approvals & Standards | UL |
DC / DC Converter Mounting | Surface Mount Device |
Efficiency | 94% |
External Depth | 11.35mm |
External Length / Height | 16.51mm |
External Width | 10.41mm |
Input Voltage Max | 13.8V |
Input Voltage Min | 3V |
No. of Outputs | 1Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Output Current | 10A |
Output Ripple Voltage pk-pk | 20mV |
Power Rating | 50W |
Supply Voltage | 13.8V |
Dc-Dc Converter, Non Iso Pol, 1 O/P, 0.59-5.1V, 50W, 10A, Smd | Newark Electronics |
CONVERTER, DC/DC, NI, 0.59-5.1V, 10A | Farnell |
Where can I find additional details, specifications and documents for a LDO10C-005W05-SJ?
Additional datasheets, footprints and schematics for LDO10C-005W05-SJ are listed on our Part Details page. You can also find images and similar parts to LDO10C-005W05-SJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDO10C-005W05-SJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDO10C-005W05-SJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDO10C-005W05-SJ fall under?
The LDO10C-005W05-SJ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDO10C-005W05-SJ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDO10C-005W05-SJ you can contact the distributor directly for product support, shipping queries etc.
Is the LDO10C-005W05-SJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDO10C-005W05-SJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for LDO10C-005W05-SJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDO10C-005W05-SJ often in real-time on the comparison pages.
What if I can't find stock of LDO10C-005W05-SJ?
You can fill out our help required form which you can use to request a quote for LDO10C-005W05-SJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.