LDO03C-005W05-HJ. Power Supplies by Artesyn Technologies

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.67

Distributor Stock
Logo for Farnell
Farnell
from US$8.74
No stock
Buy Now
Logo for Sager
Sager
from US$7.36
1,644
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.67
1,188
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
Output Power Max 15W
Output Voltage Min 590mV
Output Voltage Max 5.1V
Output Current Max 3A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type Non Isolated POL
Input Voltage DC Min 3V
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, 0.59V To 5.1V, Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDO03C-005W05-HJ.?

Additional datasheets, footprints and schematics for LDO03C-005W05-HJ. are listed on our Part Details page. You can also find images and similar parts to LDO03C-005W05-HJ. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDO03C-005W05-HJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDO03C-005W05-HJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDO03C-005W05-HJ. fall under?

The LDO03C-005W05-HJ. is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.

Can I view similar or alternative parts?

You can view similar parts to LDO03C-005W05-HJ. when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDO03C-005W05-HJ. you can contact the distributor directly for product support, shipping queries etc.

Is the LDO03C-005W05-HJ. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LDO03C-005W05-HJ. have stock available?

Authorised distributors including Sager, TTI Europe, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for LDO03C-005W05-HJ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDO03C-005W05-HJ. often in real-time on the comparison pages.

What if I can't find stock of LDO03C-005W05-HJ.?

You can fill out our help required form which you can use to request a quote for LDO03C-005W05-HJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay