Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From | - |
---|---|
Convert To | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 94mm |
External Length / Height | 26mm |
External Width | 54mm |
Operating Distance | 19311m |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Where can I find additional details, specifications and documents for a LDM30-S?
Additional datasheets, footprints and schematics for LDM30-S are listed on our Part Details page. You can also find images and similar parts to LDM30-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDM30-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDM30-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDM30-S fall under?
The LDM30-S is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to LDM30-S when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDM30-S you can contact the distributor directly for product support, shipping queries etc.
Is the LDM30-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDM30-S have stock available?
There is no stock from authorised distributors for LDM30-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDM30-S often in real-time on the comparison pages.
What if I can't find stock of LDM30-S?
You can fill out our help required form which you can use to request a quote for LDM30-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.