Status: | Unknown |
---|---|
Series: | 3.3V 250mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.18
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LDO, FIXED, 3.3V, 0.25A, SOT-23-5 | element14 |
LDO Regulator Pos 3.3V 250mA 5-Pin SOT-23 T/R | EBV Elektronik |
LDLN025M33R, Linear Voltage Regulator | RS |
Ldo, Fixed, 3.3V, 0.25A, Sot-23-5 | Newark Electronics |
LDLN025 Series 3.3 V 250 mA Surface Mount Fixed Ultra Low Noise LDO - SOT-23-5L | Future Electronics |
Where can I find additional details, specifications and documents for a LDLN025M33R?
Additional datasheets, footprints and schematics for LDLN025M33R are listed on our Part Details page. You can also find images and similar parts to LDLN025M33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDLN025M33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDLN025M33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDLN025M33R fall under?
The LDLN025M33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDLN025M33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDLN025M33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDLN025M33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDLN025M33R have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for LDLN025M33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDLN025M33R often in real-time on the comparison pages.
What if I can't find stock of LDLN025M33R?
You can fill out our help required form which you can use to request a quote for LDLN025M33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.