Status: | Unknown |
---|---|
Series: | 2.5V 250mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | Flip-Chip |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2.5V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
250 mA ultra-low noise LDO | Future Electronics |
250mA Low Dropout (LDO) Linear Regulator, 2.5V, Flip-Chip4 | Avnet America |
LDO, FIXED, 2.5V, 0.25A, FLIP-CHIP-4 | Farnell |
Linear Vr |Stmicroelectronics LDLN025J25R | Newark Electronics |
Where can I find additional details, specifications and documents for a LDLN025J25R?
Additional datasheets, footprints and schematics for LDLN025J25R are listed on our Part Details page. You can also find images and similar parts to LDLN025J25R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDLN025J25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDLN025J25R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDLN025J25R fall under?
The LDLN025J25R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDLN025J25R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDLN025J25R you can contact the distributor directly for product support, shipping queries etc.
Is the LDLN025J25R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDLN025J25R have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for LDLN025J25R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDLN025J25R often in real-time on the comparison pages.
What if I can't find stock of LDLN025J25R?
You can fill out our help required form which you can use to request a quote for LDLN025J25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.