Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.1V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
MSL | - |
LDO Regulator Pos 2.8V 0.15A 6-Pin DFN T/R | Avnet Asia |
Ldo, Fixed, 2.8V, 0.15A, Dfn-6 | Newark Electronics |
LDO, FIXED, 2.8V, 0.15A, DFN-6 | element14 |
Where can I find additional details, specifications and documents for a LDLN015PU28R?
Additional datasheets, footprints and schematics for LDLN015PU28R are listed on our Part Details page. You can also find images and similar parts to LDLN015PU28R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDLN015PU28R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDLN015PU28R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDLN015PU28R fall under?
The LDLN015PU28R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDLN015PU28R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDLN015PU28R you can contact the distributor directly for product support, shipping queries etc.
Is the LDLN015PU28R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDLN015PU28R have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LDLN015PU28R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDLN015PU28R often in real-time on the comparison pages.
What if I can't find stock of LDLN015PU28R?
You can fill out our help required form which you can use to request a quote for LDLN015PU28R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.