Status: | Unknown |
---|---|
Series: | 3V 1.2A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
22,500
in stock
|
Buy Now | |
element14
from US$0.42
|
2,905
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,560
in stock
|
Buy Now | |
Farnell
from US$0.41
|
2,485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,014
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.2A |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3V 1.2A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
LDL1117 Series 1.2 A 3 V High PSRR LDO Linear Voltage Regulator-SOT-223 | Future Electronics |
LDO, FIXED, 3V, 1.2A, SOT-223-4 | element14 |
Ldo, Fixed, 3V, 1.2A, -40 To 125Deg C | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator 12A 30V 2% PSRR SOT-223 | RS |
LDO Regulator Pos 3V 1.2A 4-Pin SOT-223 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LDL1117S30R?
Additional datasheets, footprints and schematics for LDL1117S30R are listed on our Part Details page. You can also find images and similar parts to LDL1117S30R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDL1117S30R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDL1117S30R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDL1117S30R fall under?
The LDL1117S30R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDL1117S30R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDL1117S30R you can contact the distributor directly for product support, shipping queries etc.
Is the LDL1117S30R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDL1117S30R have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LDL1117S30R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDL1117S30R often in real-time on the comparison pages.
What if I can't find stock of LDL1117S30R?
You can fill out our help required form which you can use to request a quote for LDL1117S30R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.