Status: | Unknown |
---|---|
Series: | 1.2V 1.2A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.2A |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 1.2A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
LDL1117 Series 1.2 A 1.85 V High PSRR LDO Linear Voltage Regulator-SOT-223 | Future Electronics |
LDO Regulator 12A 1185V 2% PSRR SOT223 | RS |
1.2 A High PSRR low dropout linear voltage regulator | Avnet America |
LDO, FIXED, 1.2V, 1.2A, SOT-223-4 | Farnell |
Linear Vr |Stmicroelectronics LDL1117S12R | Newark Electronics |
Where can I find additional details, specifications and documents for a LDL1117S12R?
Additional datasheets, footprints and schematics for LDL1117S12R are listed on our Part Details page. You can also find images and similar parts to LDL1117S12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDL1117S12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDL1117S12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDL1117S12R fall under?
The LDL1117S12R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDL1117S12R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDL1117S12R you can contact the distributor directly for product support, shipping queries etc.
Is the LDL1117S12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDL1117S12R have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, element14 and Farnell have stock available or on a lead time for LDL1117S12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDL1117S12R often in real-time on the comparison pages.
What if I can't find stock of LDL1117S12R?
You can fill out our help required form which you can use to request a quote for LDL1117S12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.