Status: | Unknown |
---|---|
Series: | 5V 85mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.3V |
Input Voltage Max | 24V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 85mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 85mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High input voltage 85 mA LDO linear regulator | Future Electronics |
Ldo, Fixed, 5V, 0.085A, -40 To 125Deg C | Newark Electronics |
LDO Regulator 5V 85mA 8-Pin DFN T/R | Avnet America |
LDO, FIXED, 5V, 0.085A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LDK715PU50R?
Additional datasheets, footprints and schematics for LDK715PU50R are listed on our Part Details page. You can also find images and similar parts to LDK715PU50R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK715PU50R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK715PU50R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK715PU50R fall under?
The LDK715PU50R is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LDK715PU50R when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK715PU50R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK715PU50R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK715PU50R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LDK715PU50R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK715PU50R often in real-time on the comparison pages.
What if I can't find stock of LDK715PU50R?
You can fill out our help required form which you can use to request a quote for LDK715PU50R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.