Status: | Unknown |
---|---|
Series: | 12V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 100mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 12V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
200 mA low quiescent current and high PSRR voltage regulator | Future Electronics |
Ldo, Fixed, 12V, 0.2A, Sot-23-5 | Newark Electronics |
LDO, FIXED, 12V, 0.2A, SOT-23-5 | element14 |
LDO Regulator Pos 12V 200mA 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDK320AM120R?
Additional datasheets, footprints and schematics for LDK320AM120R are listed on our Part Details page. You can also find images and similar parts to LDK320AM120R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK320AM120R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK320AM120R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK320AM120R fall under?
The LDK320AM120R is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LDK320AM120R when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK320AM120R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK320AM120R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK320AM120R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LDK320AM120R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK320AM120R often in real-time on the comparison pages.
What if I can't find stock of LDK320AM120R?
You can fill out our help required form which you can use to request a quote for LDK320AM120R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.