Status: | Unknown |
---|---|
Series: | 3.3V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
265,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
265,000
in stock
|
Buy Now | |
element14
from US$0.42
|
20,306
in stock
|
Buy Now | |
Farnell
from US$0.44
|
20,306
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
55,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Low Dropout (Ldo) Linear Regulators |Stmicroelectronics LDK320ADU33R | Newark Electronics |
LDO Regulator Pos 3.3V 200mA 3-Pin SOT-89 T/R | Avnet America |
LDO, FIXED, 3.3V, 0.2A, SOT89-3 | element14 |
LDK320 Series 200 mA 2.5 to 18 V SMT High PSRR Voltage Regulator - SOT-89 | Future Electronics |
LDO Regulator 200mA 33V 05% SOT-89 | RS |
Where can I find additional details, specifications and documents for a LDK320ADU33R?
Additional datasheets, footprints and schematics for LDK320ADU33R are listed on our Part Details page. You can also find images and similar parts to LDK320ADU33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK320ADU33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK320ADU33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK320ADU33R fall under?
The LDK320ADU33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK320ADU33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK320ADU33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK320ADU33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK320ADU33R have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for LDK320ADU33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK320ADU33R often in real-time on the comparison pages.
What if I can't find stock of LDK320ADU33R?
You can fill out our help required form which you can use to request a quote for LDK320ADU33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.