Status: | Unknown |
---|---|
Series: | 12V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 12V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
200 mA low quiescent current and high PS | RS |
LDO, FIXED, 12V, 0.2A, SOT-89-3 | Farnell |
Low Dropout (Ldo) Linear Regulators |Stmicroelectronics LDK320ADU120R | Newark Electronics |
LDK320 Series 12 V 200 mA High Accuracy and High PSRR Voltage Regulator-SOT-89 | Future Electronics |
High Accuracy and High PSRR Voltage Regulator 1-Channel 200mA 12V Adjustable 3-Pin SOT-89 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDK320ADU120R?
Additional datasheets, footprints and schematics for LDK320ADU120R are listed on our Part Details page. You can also find images and similar parts to LDK320ADU120R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK320ADU120R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK320ADU120R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK320ADU120R fall under?
The LDK320ADU120R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK320ADU120R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK320ADU120R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK320ADU120R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK320ADU120R have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LDK320ADU120R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK320ADU120R often in real-time on the comparison pages.
What if I can't find stock of LDK320ADU120R?
You can fill out our help required form which you can use to request a quote for LDK320ADU120R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.