Status: | Unknown |
---|---|
Series: | 3.3V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Future Electronics
from US$0.24
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
3,000
in stock
|
Buy Now | |
element14
from US$0.45
|
846
in stock
|
Buy Now | |
Farnell
from US$0.44
|
846
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 13.2V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 3.3V |
LDK220 Series 2.5 to 13.2 Vin 200 mA 3.3 Vout LDO Linear Regulator - SOT-23-5 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics LDK220M33R | Newark Electronics |
LDO Voltage Regulator, Fixed, 2.5 V to 13.2 V, Single Output, 100 mV Drop, 3.3 V, 200 mA, 5 Pins, SOT-23 | Avnet America |
LDO, FIXED, 3.3V, 0.2A, SOT-23-5 | element14 |
200mA 3.3V Low IQ/Noise LDO SOT323-5 | RS |
Where can I find additional details, specifications and documents for a LDK220M33R?
Additional datasheets, footprints and schematics for LDK220M33R are listed on our Part Details page. You can also find images and similar parts to LDK220M33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK220M33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK220M33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK220M33R fall under?
The LDK220M33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK220M33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK220M33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK220M33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK220M33R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LDK220M33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK220M33R often in real-time on the comparison pages.
What if I can't find stock of LDK220M33R?
You can fill out our help required form which you can use to request a quote for LDK220M33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.