Status: | Unknown |
---|---|
Series: | 5V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
7,502
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
9,027
in stock
|
Buy Now | |
element14
from US$0.35
|
8,227
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 13.2V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-323 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 5V |
LDK220 Series 2.5 to 13.2 Vin 200 mA 5 Vout LDO Linear Regulator - SOT-323-5 | Future Electronics |
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.2A, SOT-323-5 | element14 |
LDO Regulator Pos 5V 5-Pin SOT-323 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LDK220C50R?
Additional datasheets, footprints and schematics for LDK220C50R are listed on our Part Details page. You can also find images and similar parts to LDK220C50R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK220C50R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK220C50R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK220C50R fall under?
The LDK220C50R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK220C50R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK220C50R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK220C50R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK220C50R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for LDK220C50R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK220C50R often in real-time on the comparison pages.
What if I can't find stock of LDK220C50R?
You can fill out our help required form which you can use to request a quote for LDK220C50R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.