Status: | Unknown |
---|---|
Series: | 1.8V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
1,980
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
2,950
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.9V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LDK130 Series 1.8 V 300 mA Low Quiescent Current Very Low Noise LDO - SOT23-5L | Future Electronics |
300 mA low quiescent current very low no | RS |
LDO Regulator Pos 1.8V 0.3A 5-Pin SOT-23 T/R | Avnet America |
LDO, FIXED, 1.8V, 0.3A, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a LDK130M18RY?
Additional datasheets, footprints and schematics for LDK130M18RY are listed on our Part Details page. You can also find images and similar parts to LDK130M18RY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK130M18RY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK130M18RY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK130M18RY fall under?
The LDK130M18RY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK130M18RY when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK130M18RY you can contact the distributor directly for product support, shipping queries etc.
Is the LDK130M18RY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK130M18RY have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Avnet America and element14 have stock available or on a lead time for LDK130M18RY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK130M18RY often in real-time on the comparison pages.
What if I can't find stock of LDK130M18RY?
You can fill out our help required form which you can use to request a quote for LDK130M18RY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.