Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Output Type | Fixed |
---|---|
Input Voltage Min | 1.9V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | SOT-323 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 3.5V |
LDK120 Series 200 mA 3.5 V Fixed Output LDO Linear Voltage Regulator - SOT-323-5 | Future Electronics |
LDO Regulator Pos 3.5V 0.2A 5-Pin SOT-323 T/R | Avnet America |
LDO, FIXED, 3.5V, 0.2A, SOT-323-5 | Farnell |
Linear Vr |Stmicroelectronics LDK120C35R | Newark Electronics |
Where can I find additional details, specifications and documents for a LDK120C35R?
Additional datasheets, footprints and schematics for LDK120C35R are listed on our Part Details page. You can also find images and similar parts to LDK120C35R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK120C35R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK120C35R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK120C35R fall under?
The LDK120C35R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK120C35R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK120C35R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK120C35R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK120C35R have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LDK120C35R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK120C35R often in real-time on the comparison pages.
What if I can't find stock of LDK120C35R?
You can fill out our help required form which you can use to request a quote for LDK120C35R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.