Status: | Unknown |
---|---|
Series: | LD Series |
RoHS: | Unknown |
Prices starting from US$1,683.21
Product Range | LD Series |
---|---|
Power Rating | 400W |
DC Load Type | - |
Operating Voltage Min | 10V |
Operating Voltage Max | 500V |
Operating Current Max | 16A |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2018) |
DC ELECTRONIC LOAD 400W 500V | RS |
Electronic load | Transfer Multisort Elektronik |
ELECTRONIC DC LOAD, 400W, 16A, 500V | element14 |
Dc 400W, 500V, 16A Electronic Load Usb,rs232 Lan/Lxi Option ,gpib Rohs Compliant: Yes |Aim-Tti Instruments LDH400P | Newark Electronics |
Where can I find additional details, specifications and documents for a LDH400P?
Additional datasheets, footprints and schematics for LDH400P are listed on our Part Details page. You can also find images and similar parts to LDH400P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDH400P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDH400P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDH400P fall under?
The LDH400P is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to LDH400P when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDH400P you can contact the distributor directly for product support, shipping queries etc.
Is the LDH400P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDH400P have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for LDH400P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDH400P often in real-time on the comparison pages.
What if I can't find stock of LDH400P?
You can fill out our help required form which you can use to request a quote for LDH400P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.