Status: | Unknown |
---|---|
Series: | LDE Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
No stock
|
Buy Now | |
TTI Europe
from US$0.56
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,640
in stock
|
Buy Now | |
element14
from US$0.84
|
940
in stock
|
Buy Now | |
Farnell
from US$0.70
|
940
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 10% |
Product Range | LDE Series |
Capacitor Terminals | SMD |
Capacitor Pen Film 0.1Uf, 250V, 10%, 2220 | Newark Electronics |
CAP, 0.1µF, 250V, 10%, PEN, 2220 | element14 |
Film Capacitor Radial GP 0.1uF 120Vac | RS |
Film Capacitor, 0.1 uF, 120 V, 250 V, ± 10%, Metallized PEN Stacked, 2220 [5750 Metric] | Avnet America |
Cap Film 0.1uF 250V PEN 10% (6 X 5 X 4.1mm) SMD 125?C T/R | Avnet Asia |
Film Capacitor, 0.1 uF, 120 V, 250 V, � 10%, Metallized PEN Stacked, 2220 [5750 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LDEID3100KA0N00?
Additional datasheets, footprints and schematics for LDEID3100KA0N00 are listed on our Part Details page. You can also find images and similar parts to LDEID3100KA0N00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDEID3100KA0N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDEID3100KA0N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDEID3100KA0N00 fall under?
The LDEID3100KA0N00 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to LDEID3100KA0N00 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDEID3100KA0N00 you can contact the distributor directly for product support, shipping queries etc.
Is the LDEID3100KA0N00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDEID3100KA0N00 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LDEID3100KA0N00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDEID3100KA0N00 often in real-time on the comparison pages.
What if I can't find stock of LDEID3100KA0N00?
You can fill out our help required form which you can use to request a quote for LDEID3100KA0N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.