LDEDD3680KA5N00 Capacitors by KEMET

CAP FILM PEN 0.68UF 63V 2220

Status: Unknown
Series: LDE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Newark
Newark
from US$0.56
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.64
13,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.68µF
Voltage Rating 63V
Capacitor Dielectric Type PEN (Polyethylene Naphthalate)
Capacitance Tolerance ± 10%
Product Range LDE Series
Capacitor Case Style 2220 [5650 Metric]
Capacitor Terminals SMD
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 63V

Alternative Descriptions

Cap Film 0.68Uf 63V Pen 10% 6 X 5 X 3.3Mm Stacked Rohs Compliant: Yes |Kemet LDEDD3680KA5N00 | Newark Electronics
Film Capacitor, 0.68 uF, 40 V, 63 V, ± 10%, Metallized PEN Stacked, 2220 [5750 Metric] | Avnet America
Film Capacitor, 0.68 uF, 40 V, 63 V, � 10%, Metallized PEN Stacked, 2220 [5750 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDEDD3680KA5N00?

Additional datasheets, footprints and schematics for LDEDD3680KA5N00 are listed on our Part Details page. You can also find images and similar parts to LDEDD3680KA5N00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDEDD3680KA5N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDEDD3680KA5N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDEDD3680KA5N00 fall under?

The LDEDD3680KA5N00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to LDEDD3680KA5N00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDEDD3680KA5N00 you can contact the distributor directly for product support, shipping queries etc.

Is the LDEDD3680KA5N00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LDEDD3680KA5N00 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for LDEDD3680KA5N00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDEDD3680KA5N00 often in real-time on the comparison pages.

What if I can't find stock of LDEDD3680KA5N00?

You can fill out our help required form which you can use to request a quote for LDEDD3680KA5N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay