Status: | Unknown |
---|---|
Series: | LDE Series |
RoHS: | Unknown |
Capacitance | 33000pF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 10% |
Product Range | LDE Series |
Capacitor Case Style | 1812 [4532 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 63V |
0,033U 63 Vv |Kemet LDEDC2330KA5N00 | Newark Electronics |
CAP, FILM, PEN, 0.033UF, 63V, 1812 | Farnell |
Where can I find additional details, specifications and documents for a LDEDC2330KA5N00?
Additional datasheets, footprints and schematics for LDEDC2330KA5N00 are listed on our Part Details page. You can also find images and similar parts to LDEDC2330KA5N00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDEDC2330KA5N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDEDC2330KA5N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDEDC2330KA5N00 fall under?
The LDEDC2330KA5N00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LDEDC2330KA5N00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDEDC2330KA5N00 you can contact the distributor directly for product support, shipping queries etc.
Is the LDEDC2330KA5N00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDEDC2330KA5N00 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for LDEDC2330KA5N00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDEDC2330KA5N00 often in real-time on the comparison pages.
What if I can't find stock of LDEDC2330KA5N00?
You can fill out our help required form which you can use to request a quote for LDEDC2330KA5N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.