Status: | Unknown |
---|---|
Series: | LDE Series |
RoHS: | Unknown |
Capacitance | 6800pF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | LDE Series |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Cap, 6800Pf, 50V, 5%, Pen, 1206 | Newark Electronics |
CAP, 6800PF, 50V, 5%, PEN, 1206 | element14 |
Film Capacitor, 6800 pF, 40 V, 50 V, � 5%, Metallized PEN Stacked, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LDECA1680JA0N00?
Additional datasheets, footprints and schematics for LDECA1680JA0N00 are listed on our Part Details page. You can also find images and similar parts to LDECA1680JA0N00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDECA1680JA0N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDECA1680JA0N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDECA1680JA0N00 fall under?
The LDECA1680JA0N00 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to LDECA1680JA0N00 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDECA1680JA0N00 you can contact the distributor directly for product support, shipping queries etc.
Is the LDECA1680JA0N00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDECA1680JA0N00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for LDECA1680JA0N00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDECA1680JA0N00 often in real-time on the comparison pages.
What if I can't find stock of LDECA1680JA0N00?
You can fill out our help required form which you can use to request a quote for LDECA1680JA0N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.