LDECA1270KA0N00 KEMET Parts by KEMET

CAP 2700PF 50V 10% PEN 1206

Status: Unknown
Series: LDE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
3,169
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
3,169
in stock
Buy Now
Logo for element14
element14
from US$0.24
3,169
in stock
Buy Now

Specifications

Capacitance 2700pF
Voltage Rating 50V
Capacitor Dielectric Type PEN (Polyethylene Naphthalate)
Capacitance Tolerance ± 10%
Product Range LDE Series
Capacitor Case Style 1206 [3216 Metric]
Capacitor Terminals -
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 2700Pf, 50V, 10%, Pen, 1206 | Newark Electronics
CAP, 2700PF, 50V, 10%, PEN, 1206 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDECA1270KA0N00?

Additional datasheets, footprints and schematics for LDECA1270KA0N00 are listed on our Part Details page. You can also find images and similar parts to LDECA1270KA0N00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDECA1270KA0N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDECA1270KA0N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDECA1270KA0N00 fall under?

The LDECA1270KA0N00 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to LDECA1270KA0N00 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDECA1270KA0N00 you can contact the distributor directly for product support, shipping queries etc.

Is the LDECA1270KA0N00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LDECA1270KA0N00 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LDECA1270KA0N00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDECA1270KA0N00 often in real-time on the comparison pages.

What if I can't find stock of LDECA1270KA0N00?

You can fill out our help required form which you can use to request a quote for LDECA1270KA0N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay