Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Supply Voltage Max | 1.89V |
Analogue Supply Voltage Min | 1.71V |
Inductance (L) Resolution | 12bit |
LDC Case Style | DSBGA |
LDC Interface Type | I2C |
No. of Pins | 16Pins |
4-Ch inductance to digital converter with baseline tracking for low power touch buttons | Texas Instruments |
Where can I find additional details, specifications and documents for a LDC2114YFDR?
Additional datasheets, footprints and schematics for LDC2114YFDR are listed on our Part Details page. You can also find images and similar parts to LDC2114YFDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC2114YFDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC2114YFDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC2114YFDR fall under?
The LDC2114YFDR is listed under Semiconductors - ICs > Data & Signal Conversion > Inductance to Digital Converters.
Can I view similar or alternative parts?
You can view similar parts to LDC2114YFDR when available in the Inductance to Digital Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC2114YFDR you can contact the distributor directly for product support, shipping queries etc.
Is the LDC2114YFDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC2114YFDR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for LDC2114YFDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC2114YFDR often in real-time on the comparison pages.
What if I can't find stock of LDC2114YFDR?
You can fill out our help required form which you can use to request a quote for LDC2114YFDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.