LDC1614RGHT . Part Information
Details for LDC1614RGHT . by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Inductance to Digital Converters

Buy LDC1614RGHT Directly from Texas Instruments (27281 in stock) at $2.0700
Part Downloads

Part Specifications
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Supply Voltage Max | 3.6V |
Analogue Supply Voltage Min | 2.7V |
Inductance (L) Resolution | 28bit |
LDC Case Style | WQFN |
LDC Interface Type | I2C |
No. of Pins | 16Pins |
Alternative Part Descriptions
- 4-ch 28-bit Induct-to-Digital Conv QFN16 | RS Components
- LDC, 28BIT, 4-CH, 2.7-3.6V, WQFN-16; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.6V; Analogue Supply Voltage Min:2.7V; Inductance (L) Resolution:28bit; LDC Case Style:WQFN; LDC RoHS Compliant: Yes | Newark Electronics
- 4-Ch, 28-bit, high-resolution Inductance to digital converter | Texas Instruments
- LDC1614RGHT, Kapasitans-Dijital Dönüştürücü (CDC), 28 bit, 2,7 → 3,6 V, 16-Pinli WQFN | RS Components TR
- 4-ch 28-bit Induct-to-Digital Conv QFN16 | RS Components IT
Viewing Distributors for LDC1614RGHT .
Loading...
Loading Results for LDC1614RGHT .