Product Range | - |
---|---|
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Supply Voltage Max | 3.6V |
Analogue Supply Voltage Min | 2.7V |
Inductance (L) Resolution | 28bit |
LDC Case Style | WSON |
LDC Interface Type | I2C |
No. of Pins | 12Pins |
Ldc, 28Bit, 2-Ch, 2.7-3.6V, Wson-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a LDC1612DNTT .?
Additional datasheets, footprints and schematics for LDC1612DNTT . are listed on our Part Details page. You can also find images and similar parts to LDC1612DNTT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC1612DNTT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC1612DNTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC1612DNTT . fall under?
The LDC1612DNTT . is listed under Semiconductors - ICs > Data & Signal Conversion > Inductance to Digital Converters.
Can I view similar or alternative parts?
You can view similar parts to LDC1612DNTT . when available in the Inductance to Digital Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1612DNTT . you can contact the distributor directly for product support, shipping queries etc.
Is the LDC1612DNTT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC1612DNTT . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for LDC1612DNTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC1612DNTT . often in real-time on the comparison pages.
What if I can't find stock of LDC1612DNTT .?
You can fill out our help required form which you can use to request a quote for LDC1612DNTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.