LDC1101DRCT . Part Information
Details for LDC1101DRCT . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Inductance to Digital Converters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.5500 |
10 | 4.0800 |
25 | 3.8600 |
50 | 3.6100 |
100 | 3.3600 |
Stock Information
Details
Part Specifications
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Supply Voltage Max | 3.46V |
Analogue Supply Voltage Min | 1.71V |
Eddy Current Loss (Rp) Resolution | 16bit |
Inductance (L) Resolution | 24bit |
LDC Case Style | VSON |
LDC Interface Type | SPI |
No. of Pins | 10Pins |
Alternative Part Descriptions
- INDUCTANCE TO DIGITAL CONV, SPI, VSON-10; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.46V; Analogue Supply Voltage Min:1.71V; Eddy Current Loss (Rp) Resolution:16bit; Inductance RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LDC1101DRCT .?
Additional datasheets, footprints and schematics for LDC1101DRCT . are listed in our Part Details tab. You can also find the LDC1101DRCT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC1101DRCT . in the Pricing & Inventory tab next to part details. You can view LDC1101DRCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC1101DRCT . fall under?
The LDC1101DRCT . is listed under Semiconductors - ICs > Data & Signal Conversion > Inductance to Digital Converters.
Can I view similar or alternative parts?
You can view similar parts to LDC1101DRCT . when available in the Inductance to Digital Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1101DRCT . you can contact the distributor directly for product support, shipping queries etc.
Is the LDC1101DRCT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LDC1101DRCT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LDC1101DRCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC1101DRCT . often in real-time on the comparison pages.
What if I can't find stock of LDC1101DRCT .?
You can fill out our help required form which you can use to request a quote for LDC1101DRCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.