Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LDC1051 |
No. of Bits | 8bit |
Sample Rate | 78kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Inductance to Digital Converter |
Kit Contents | Eval Board LDC1051 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | EVM Design Accelerates Prototyping Includes a PCB Sensor Coil Operates Standalone/via PC |
Where can I find additional details, specifications and documents for a LDC1051EVM?
Additional datasheets, footprints and schematics for LDC1051EVM are listed on our Part Details page. You can also find images and similar parts to LDC1051EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC1051EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC1051EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC1051EVM fall under?
The LDC1051EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LDC1051EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1051EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LDC1051EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC1051EVM have stock available?
There is no stock from authorised distributors for LDC1051EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC1051EVM often in real-time on the comparison pages.
What if I can't find stock of LDC1051EVM?
You can fill out our help required form which you can use to request a quote for LDC1051EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.