LDC0851HDSGT . Part Information
Details for LDC0851HDSGT . by Texas Instruments
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3200 |
10 | 0.8970 |
50 | 0.7730 |
100 | 0.7010 |
250 | 0.6870 |
Stock Information
Details
Part Specifications
Slew Rate | - |
Turn On Time | 450µs |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.46V |
Clock Frequency Max | - |
Sensor Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- INDUCTIVE TOUCH SENSOR, WSON-8; Slew Rate:-; Turn On Time:450µs; Supply Voltage Min:1.71V; Supply Voltage Max:3.46V; Clock Frequency Max:-; Sensor Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LDC0851HDSGT .?
Additional datasheets, footprints and schematics for LDC0851HDSGT . are listed in our Part Details tab. You can also find the LDC0851HDSGT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC0851HDSGT . in the Pricing & Inventory tab next to part details. You can view LDC0851HDSGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC0851HDSGT . fall under?
The LDC0851HDSGT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LDC0851HDSGT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC0851HDSGT . you can contact the distributor directly for product support, shipping queries etc.
Is the LDC0851HDSGT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LDC0851HDSGT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LDC0851HDSGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC0851HDSGT . often in real-time on the comparison pages.
What if I can't find stock of LDC0851HDSGT .?
You can fill out our help required form which you can use to request a quote for LDC0851HDSGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.