LDC0851EVM . Part Information
Details for LDC0851EVM . by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits

Buy LDC0851EVM Directly from Texas Instruments (386 in stock) at $99.0000
Part Downloads

Part Specifications
Kit Application Type | Sensing - Touch Proximity |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LDC0851 |
Application Sub Type | Inductive Proximity Switch |
Kit Contents | Eval Board LDC0851 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Inductive Switch with Stacked Coil Push/Pull Output 5% Switching Accuracy 1.8V-3.3V Pwr |
Alternative Part Descriptions
- EVALUATION BOARD, INDUCTIVE SWITCH; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LDC0851; Application Sub Type:Inductive Proximity Switch; Kit Contents:Eval Board RoHS Compliant: Yes | Newark Electronics
- LDC0851EVM - High Accuracy Inductive Switch with Stacked Coils Evaluation Module | Texas Instruments
Viewing Distributors for LDC0851EVM .
Loading...
Loading Results for LDC0851EVM .