LDBAA2470JC5N0 Capacitors by KEMET

CAP 0.047µF 16V 5% PPS 1206

Status: Unknown
Series: LDB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
8,890
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
8,890
in stock
Buy Now
Logo for element14
element14
from US$0.45
8,890
in stock
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 16V
Capacitor Dielectric Type PPS (Polyphenylene Sulphide)
Capacitance Tolerance ± 5%
Product Range LDB Series
Capacitor Case Style 1206 [3216 Metric]
Capacitor Terminals SMD
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 16V

Alternative Descriptions

Film Capacitor, Ldb Series, 0.047 F, 5%, Pps (Polyphenylene Sulphide), 16 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kemet LDBAA2470JC5N0 | Newark Electronics
CAP, 0.047µF, 16V, 5%, PPS, 1206 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDBAA2470JC5N0?

Additional datasheets, footprints and schematics for LDBAA2470JC5N0 are listed on our Part Details page. You can also find images and similar parts to LDBAA2470JC5N0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDBAA2470JC5N0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDBAA2470JC5N0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDBAA2470JC5N0 fall under?

The LDBAA2470JC5N0 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to LDBAA2470JC5N0 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDBAA2470JC5N0 you can contact the distributor directly for product support, shipping queries etc.

Is the LDBAA2470JC5N0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LDBAA2470JC5N0 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LDBAA2470JC5N0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDBAA2470JC5N0 often in real-time on the comparison pages.

What if I can't find stock of LDBAA2470JC5N0?

You can fill out our help required form which you can use to request a quote for LDBAA2470JC5N0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay