Status: | Unknown |
---|---|
Series: | LDB Series |
RoHS: | Unknown |
Filter Type | Balun |
---|---|
No. of Pins | 6Pins |
Pass Band Frequency | 2.4GHz to 2.5GHz |
RF Filter Applications | Bluetooth WLAN |
Filter Case Style | 0603 [1608 Metric] |
Product Range | LDB Series |
SVHC | No SVHC (15-Jan-2019) |
BALUN, 2.45GHZ, 100OHM, 0603 CASE | element14 |
RF FILTERS, BALUN, 2.4GHZ-2.5GHZ, 0603 | Farnell |
Rf Filters, Balun, 2.4Ghz-2.5Ghz, 0603 | Newark Electronics |
Chip Multilayer Hybrid Baluns 6-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a LDB182G4510C-110?
Additional datasheets, footprints and schematics for LDB182G4510C-110 are listed on our Part Details page. You can also find images and similar parts to LDB182G4510C-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDB182G4510C-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDB182G4510C-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDB182G4510C-110 fall under?
The LDB182G4510C-110 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LDB182G4510C-110 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDB182G4510C-110 you can contact the distributor directly for product support, shipping queries etc.
Is the LDB182G4510C-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDB182G4510C-110 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LDB182G4510C-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDB182G4510C-110 often in real-time on the comparison pages.
What if I can't find stock of LDB182G4510C-110?
You can fill out our help required form which you can use to request a quote for LDB182G4510C-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.