Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 2.1VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 3.2mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 7mm |
Forward Current If Max | 20mA |
Forward Voltage | 2.1V |
Forward Voltage VF Max | 3V |
LED / Lamp Size | 7mm |
Luminous Intensity Typ | 3.2mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Panel Mount Indicator, Led, 6Mm, Green, 2.1V | Newark Electronics |
LED Indicators With Complete Range Of High-Quality Bracket Indicators | Avnet Abacus |
Where can I find additional details, specifications and documents for a LD42?
Additional datasheets, footprints and schematics for LD42 are listed on our Part Details page. You can also find images and similar parts to LD42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD42 fall under?
The LD42 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to LD42 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD42 you can contact the distributor directly for product support, shipping queries etc.
Is the LD42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD42 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LD42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD42 often in real-time on the comparison pages.
What if I can't find stock of LD42?
You can fill out our help required form which you can use to request a quote for LD42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.