Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.35 |
1,180
|
Buy Now | |
Newark Electronics | US$0.44 |
18,731
|
Buy Now | |
Farnell | US$0.28 |
18,731
|
Buy Now | |
Transfer Multisort Elektronik | US$0.28 |
17,279
|
Buy Now | |
Future Electronics | US$0.34 |
12,000
|
Buy Now | |
Distrelec | US$0.24 |
2,835
|
Buy Now | |
Avnet America | US$0.37 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
RoHS Compliant | YES |
---|
V Reg Ldo Low Noise 3.3V, Sot-23-5 | Newark Electronics |
V REG LDO LOW NOISE 3.3V, SOT-23-5 | Farnell |
IC: voltage regulator | Transfer Multisort Elektronik |
LD3985 Series 150 mA 3.3 V Fixed Low Noise LDO BiCMOS Regulator-SOT-23-5 | Future Electronics |
ST LDO Voltage Regulator 3.3V 150mA SOT-23-5 | Distrelec |
LDO Regulator 3.3V 0.55A SOT23-5 | RS |
LDO Voltage Regulator, Fixed, 2.5 V to 6 V, Single Output, 60 mV Drop, 3.3 V, 150 mA, 5 Pins, SOT-23 | Avnet America |
Where can I find additional details, specifications and documents for a LD3985M33R?
Additional datasheets, footprints and schematics for LD3985M33R are listed on our Part Details page. You can also find images and similar parts to LD3985M33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD3985M33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD3985M33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD3985M33R fall under?
The LD3985M33R is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to LD3985M33R when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD3985M33R you can contact the distributor directly for product support, shipping queries etc.
Is the LD3985M33R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD3985M33R have stock available?
Authorised distributors including Newark Electronics, Farnell, Transfer Multisort Elektronik, Future Electronics and Distrelec have stock available or on a lead time for LD3985M33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD3985M33R often in real-time on the comparison pages.
What if I can't find stock of LD3985M33R?
You can fill out our help required form which you can use to request a quote for LD3985M33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.